Fujitsu logo

Fujitsu AMILO Xi 2528 17", T8100, 3GB, 320GB Intel® Core™2 Duo 17" DDR2-SDRAM NVIDIA GeForce Go 8600M GS Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35619
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu AMILO Xi 2528 17", T8100, 3GB, 320GB Intel® Core™2 Duo 17" DDR2-SDRAM NVIDIA GeForce Go 8600M GS Windows Vista Home Premium Black:

Fujitsu AMILO Xi 2528 17", T8100, 3GB, 320GB, Intel® Core™2 Duo, 2.1 GHz, 17", 1440 x 900 pixels, 3 GB, 320 GB

Long summary description Fujitsu AMILO Xi 2528 17", T8100, 3GB, 320GB Intel® Core™2 Duo 17" DDR2-SDRAM NVIDIA GeForce Go 8600M GS Windows Vista Home Premium Black:

Fujitsu AMILO Xi 2528 17", T8100, 3GB, 320GB. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce Go 8600M GS. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 8.82 lbs (4 kg)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.