Fujitsu logo

Fujitsu AMILO Si 1848 Intel® Core™2 Duo T7200 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1300 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81106
Info modified on:
25 Jan 2025, 22:05:41
Short summary description Fujitsu AMILO Si 1848 Intel® Core™2 Duo T7200 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1300 Windows Vista Home Premium:

Fujitsu AMILO Si 1848, Intel® Core™2 Duo, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Fujitsu AMILO Si 1848 Intel® Core™2 Duo T7200 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1300 Windows Vista Home Premium:

Fujitsu AMILO Si 1848. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon X1300. Operating system installed: Windows Vista Home Premium. Weight: 6.06 lbs (2.75 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.