Fujitsu SCALEO Pa 2662, 2.6 GHz, AMD Athlon, 5000+, 2 GB, 360 GB, Windows Vista Home Premium
Fujitsu SCALEO Pa 2662. Processor frequency: 2.6 GHz, Processor family: AMD Athlon, Processor model: 5000+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 360 GB, Card reader integrated. Discrete graphics card model: NVIDIA GeForce 8600 GS. Operating system installed: Windows Vista Home Premium. Chassis type: Mini Tower. Product type: PC. Weight: 27.6 lbs (12.5 kg)