Fujitsu AMILO Xi 2528, Intel® Core™2 Duo, 2.2 GHz, 17", 1440 x 900 pixels, 3 GB, 500 GB
Fujitsu AMILO Xi 2528. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Home Premium. Weight: 8.82 lbs (4 kg)