Fujitsu logo

Fujitsu AMILO Xi 3650 Intel® Core™2 Duo T6400 18.4" WSXGA+ 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37498
Info modified on:
23 Jan 2025, 19:01:32
Short summary description Fujitsu AMILO Xi 3650 Intel® Core™2 Duo T6400 18.4" WSXGA+ 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

Fujitsu AMILO Xi 3650, Intel® Core™2 Duo, 2 GHz, 18.4", 1680 x 945 pixels, 4 GB, 320 GB

Long summary description Fujitsu AMILO Xi 3650 Intel® Core™2 Duo T6400 18.4" WSXGA+ 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

Fujitsu AMILO Xi 3650. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 18.4", HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 8.6 lbs (3.9 kg)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.