Fujitsu logo

Fujitsu AMILO Li 3910 Intel Pentium Mobile T3400 18.4" WSXGA+ 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22284
Info modified on:
02 Feb 2025, 23:03:03
Short summary description Fujitsu AMILO Li 3910 Intel Pentium Mobile T3400 18.4" WSXGA+ 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black:

Fujitsu AMILO Li 3910, Intel Pentium Mobile, 2.16 GHz, 18.4", 1680 x 945 pixels, 3 GB, 320 GB

Long summary description Fujitsu AMILO Li 3910 Intel Pentium Mobile T3400 18.4" WSXGA+ 3 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black:

Fujitsu AMILO Li 3910. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 18.4", HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 7.28 lbs (3.3 kg)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.