Fujitsu logo

Fujitsu AMILO Pa 3553 RM-70 15.4" 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21219
Info modified on:
22 Jan 2025, 06:18:54
Short summary description Fujitsu AMILO Pa 3553 RM-70 15.4" 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:

Fujitsu AMILO Pa 3553, 2 GHz, 15.4", 1280 x 800 pixels, 3 GB, 320 GB, Windows Vista Home Premium

Long summary description Fujitsu AMILO Pa 3553 RM-70 15.4" 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:

Fujitsu AMILO Pa 3553. Processor model: RM-70, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Home Premium. Weight: 6.5 lbs (2.95 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.