Fujitsu logo

Fujitsu AMILO XI 3650 Intel® Core™2 Duo P8400 18.4" WSXGA+ 4 GB DDR3-SDRAM NVIDIA® GeForce® 9600M GT Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21906
Info modified on:
30 Jan 2025, 19:26:10
Short summary description Fujitsu AMILO XI 3650 Intel® Core™2 Duo P8400 18.4" WSXGA+ 4 GB DDR3-SDRAM NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

Fujitsu AMILO XI 3650, Intel® Core™2 Duo, 2.26 GHz, 18.4", 1680 x 945 pixels, 4 GB, Windows Vista Home Premium

Long summary description Fujitsu AMILO XI 3650 Intel® Core™2 Duo P8400 18.4" WSXGA+ 4 GB DDR3-SDRAM NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:

Fujitsu AMILO XI 3650. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 18.4", HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 8.6 lbs (3.9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.