Fujitsu AMILO Pi 3540, Intel® Core™2 Duo, 2.13 GHz, 15.4", 1280 x 800 pixels, 3 GB, 320 GB
Fujitsu AMILO Pi 3540. Processor family: Intel® Core™2 Duo, Processor model: P7450, Processor frequency: 2.13 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Weight: 7.05 lbs (3.2 kg)