Fujitsu logo

Fujitsu PRIMERGY TX1320 M3 server 1.2 TB Tower Intel® Xeon® E3 v6 E3-1225V6 3.3 GHz 16 GB DDR4-SDRAM Windows Server 2012 R2 Standard

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9120
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu PRIMERGY TX1320 M3 server 1.2 TB Tower Intel® Xeon® E3 v6 E3-1225V6 3.3 GHz 16 GB DDR4-SDRAM Windows Server 2012 R2 Standard:

Fujitsu PRIMERGY TX1320 M3, 3.3 GHz, E3-1225V6, 16 GB, DDR4-SDRAM, 1.2 TB, Tower

Long summary description Fujitsu PRIMERGY TX1320 M3 server 1.2 TB Tower Intel® Xeon® E3 v6 E3-1225V6 3.3 GHz 16 GB DDR4-SDRAM Windows Server 2012 R2 Standard:

Fujitsu PRIMERGY TX1320 M3. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3.3 GHz, Processor model: E3-1225V6. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1.2 TB, HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Operating system installed: Windows Server 2012 R2 Standard. Chassis type: Tower

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.