Fujitsu logo

Fujitsu PRIMERGY TX2550 M4 server 0 GB Tower Intel® Xeon® 4114 2.2 GHz 32 GB DDR4-SDRAM 800 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73523
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu PRIMERGY TX2550 M4 server 0 GB Tower Intel® Xeon® 4114 2.2 GHz 32 GB DDR4-SDRAM 800 W:

Fujitsu PRIMERGY TX2550 M4, 2.2 GHz, 4114, 32 GB, DDR4-SDRAM, 0 GB, Tower

Long summary description Fujitsu PRIMERGY TX2550 M4 server 0 GB Tower Intel® Xeon® 4114 2.2 GHz 32 GB DDR4-SDRAM 800 W:

Fujitsu PRIMERGY TX2550 M4. Processor family: Intel® Xeon®, Processor frequency: 2.2 GHz, Processor model: 4114. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Tower

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.