Fujitsu logo

Fujitsu LIFEBOOK T731 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 12.1" Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59349
Info modified on:
27 Jan 2025, 08:34:20
Short summary description Fujitsu LIFEBOOK T731 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 12.1" Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Gray:

Fujitsu LIFEBOOK T731, Intel® Core™ i5, 2.5 GHz, 12.1", 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK T731 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 12.1" Touchscreen 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Gray:

Fujitsu LIFEBOOK T731. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.