Fujitsu logo

Fujitsu LIFEBOOK S752 Intel® Core™ i5 i5-3320M Laptop 14" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57131
Info modified on:
27 Jan 2025, 08:49:41
Short summary description Fujitsu LIFEBOOK S752 Intel® Core™ i5 i5-3320M Laptop 14" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK S752, Intel® Core™ i5, 2.6 GHz, 14", 4 GB, 320 GB, Windows 7 Professional

Long summary description Fujitsu LIFEBOOK S752 Intel® Core™ i5 i5-3320M Laptop 14" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK S752. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 14". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.