Fujitsu logo

Fujitsu STYLISTIC Q738 4G Intel® Core™ i5 LTE 128 GB 13.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16797
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Fujitsu STYLISTIC Q738 4G Intel® Core™ i5 LTE 128 GB 13.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu STYLISTIC Q738, 13.3", 1920 x 1080 pixels, 128 GB, 8 GB, Windows 10 Pro, Black

Long summary description Fujitsu STYLISTIC Q738 4G Intel® Core™ i5 LTE 128 GB 13.3" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Fujitsu STYLISTIC Q738. Display diagonal: 13.3", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8350U. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 27.5 oz (780 g). Operating system installed: Windows 10 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.