Fujitsu logo

Fujitsu AMILO Pi 3625 Intel Pentium Mobile T3400 17" 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66549
Info modified on:
28 Jan 2025, 10:56:14
Short summary description Fujitsu AMILO Pi 3625 Intel Pentium Mobile T3400 17" 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium White:

Fujitsu AMILO Pi 3625, Intel Pentium Mobile, 2.16 GHz, 17", 1440 x 900 pixels, 3 GB, 250 GB

Long summary description Fujitsu AMILO Pi 3625 Intel Pentium Mobile T3400 17" 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium White:

Fujitsu AMILO Pi 3625. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Product color: White. Weight: 7.94 lbs (3.6 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.