Fujitsu logo

Fujitsu AMILO A widescreen Amilo A1650G AMD Sempron 3300+ 512MB 60GB WXP 15.4" 0.5 GB DDR-SDRAM AMD Mobility Radeon X200 Windows XP Home Edition

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112015
Info modified on:
02 Feb 2025, 22:50:33
Short summary description Fujitsu AMILO A widescreen Amilo A1650G AMD Sempron 3300+ 512MB 60GB WXP 15.4" 0.5 GB DDR-SDRAM AMD Mobility Radeon X200 Windows XP Home Edition:

Fujitsu AMILO A widescreen Amilo A1650G AMD Sempron 3300+ 512MB 60GB WXP, 2 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 60 GB, Windows XP Home Edition

Long summary description Fujitsu AMILO A widescreen Amilo A1650G AMD Sempron 3300+ 512MB 60GB WXP 15.4" 0.5 GB DDR-SDRAM AMD Mobility Radeon X200 Windows XP Home Edition:

Fujitsu AMILO A widescreen Amilo A1650G AMD Sempron 3300+ 512MB 60GB WXP. Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon X200. Operating system installed: Windows XP Home Edition. Weight: 9.04 lbs (4.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.