Fujitsu logo

Fujitsu AMILO M7440G PM725a 1024MB 80GB WXP 15" 1 GB DDR2-SDRAM Intel® GMA 900 Windows XP Home Edition

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105418
Info modified on:
29 Jan 2025, 18:53:56
Short summary description Fujitsu AMILO M7440G PM725a 1024MB 80GB WXP 15" 1 GB DDR2-SDRAM Intel® GMA 900 Windows XP Home Edition:

Fujitsu AMILO M7440G PM725a 1024MB 80GB WXP, 1.6 GHz, 15", 1024 x 768 pixels, 1 GB, 80 GB, Windows XP Home Edition

Long summary description Fujitsu AMILO M7440G PM725a 1024MB 80GB WXP 15" 1 GB DDR2-SDRAM Intel® GMA 900 Windows XP Home Edition:

Fujitsu AMILO M7440G PM725a 1024MB 80GB WXP. Processor frequency: 1.6 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.