Fujitsu logo

Fujitsu LIFEBOOK E754 Intel® Core™ i7 i7-4610M Laptop 15.6" HD 16 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18608
Info modified on:
25 Jan 2025, 22:31:35
Short summary description Fujitsu LIFEBOOK E754 Intel® Core™ i7 i7-4610M Laptop 15.6" HD 16 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK E754, Intel® Core™ i7, 3 GHz, 15.6", 1366 x 768 pixels, 16 GB, 256 GB

Long summary description Fujitsu LIFEBOOK E754 Intel® Core™ i7 i7-4610M Laptop 15.6" HD 16 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK E754. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4610M, Processor frequency: 3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.