Fujitsu SCALEOVIEW Series SCALEOVIEW H22-1W, 22", 1680 x 1050 pixels, 5 ms
Fujitsu SCALEOVIEW Series SCALEOVIEW H22-1W. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0