Fujitsu logo

Fujitsu Displays B24W-7 LED LED display 24" 1920 x 1200 pixels WUXGA Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112664
Info modified on:
30 Dec 2024, 17:23:52
Short summary description Fujitsu Displays B24W-7 LED LED display 24" 1920 x 1200 pixels WUXGA Gray:

Fujitsu Displays B24W-7 LED, 24", 1920 x 1200 pixels, WUXGA, LED, 5 ms, Gray

Long summary description Fujitsu Displays B24W-7 LED LED display 24" 1920 x 1200 pixels WUXGA Gray:

Fujitsu Displays B24W-7 LED. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.