Fujitsu logo

Fujitsu Zero Client DZ 22-2 computer monitor 22" 1680 x 1050 pixels White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140653
Info modified on:
30 Dec 2024, 17:23:43
Short summary description Fujitsu Zero Client DZ 22-2 computer monitor 22" 1680 x 1050 pixels White:

Fujitsu Zero Client DZ 22-2, 22", 1680 x 1050 pixels, LCD, 5 ms, White

Long summary description Fujitsu Zero Client DZ 22-2 computer monitor 22" 1680 x 1050 pixels White:

Fujitsu Zero Client DZ 22-2. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.