Fujitsu logo

Fujitsu SCALEOVIEW Series SCALEOVIEW H22-1W White Star computer monitor 22" 1680 x 1050 pixels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86348
Info modified on:
22 Aug 2022, 16:27:46
Short summary description Fujitsu SCALEOVIEW Series SCALEOVIEW H22-1W White Star computer monitor 22" 1680 x 1050 pixels:

Fujitsu SCALEOVIEW Series SCALEOVIEW H22-1W White Star, 22", 1680 x 1050 pixels, 5 ms, White

Long summary description Fujitsu SCALEOVIEW Series SCALEOVIEW H22-1W White Star computer monitor 22" 1680 x 1050 pixels:

Fujitsu SCALEOVIEW Series SCALEOVIEW H22-1W White Star. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.