Fujitsu logo

Fujitsu RX1330M4 server Rack (1U) Intel® Xeon® 4 GB DDR4-SDRAM 264 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85184
Info modified on:
22 Aug 2022, 15:55:13
Short summary description Fujitsu RX1330M4 server Rack (1U) Intel® Xeon® 4 GB DDR4-SDRAM 264 W:

Fujitsu RX1330M4, 4 GB, DDR4-SDRAM, 264 W, Rack (1U)

Long summary description Fujitsu RX1330M4 server Rack (1U) Intel® Xeon® 4 GB DDR4-SDRAM 264 W:

Fujitsu RX1330M4. Processor family: Intel® Xeon®. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. HDD size: 2.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 264 W. Chassis type: Rack (1U)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.