Fujitsu logo

Fujitsu AMILO Li 1718-SB11 Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200M Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70361
Info modified on:
27 Jan 2025, 08:30:49
Short summary description Fujitsu AMILO Li 1718-SB11 Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200M Windows Vista Home Premium:

Fujitsu AMILO Li 1718-SB11, Intel® Core™ Duo, 1.86 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Fujitsu AMILO Li 1718-SB11 Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200M Windows Vista Home Premium:

Fujitsu AMILO Li 1718-SB11. Processor family: Intel® Core™ Duo, Processor frequency: 1.86 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows Vista Home Premium. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.