Fujitsu logo

Fujitsu AMILO Li 1705-EB17 Intel Pentium Mobile T2080 15.4" 1 GB DDR2-SDRAM 120 GB Chrome9 HC Windows Vista Home Basic

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166357
Info modified on:
22 Jan 2025, 04:48:09
Short summary description Fujitsu AMILO Li 1705-EB17 Intel Pentium Mobile T2080 15.4" 1 GB DDR2-SDRAM 120 GB Chrome9 HC Windows Vista Home Basic:

Fujitsu AMILO Li 1705-EB17, Intel Pentium Mobile, 1.73 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Fujitsu AMILO Li 1705-EB17 Intel Pentium Mobile T2080 15.4" 1 GB DDR2-SDRAM 120 GB Chrome9 HC Windows Vista Home Basic:

Fujitsu AMILO Li 1705-EB17. Processor family: Intel Pentium Mobile, Processor model: T2080, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Chrome9 HC. Operating system installed: Windows Vista Home Basic. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.