Fujitsu logo

Fujitsu AMILO L1310G Celeron M 380 1.6GHz Intel® Celeron® M 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200 Windows XP Home Edition

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119706
Info modified on:
23 Jan 2025, 19:07:27
Short summary description Fujitsu AMILO L1310G Celeron M 380 1.6GHz Intel® Celeron® M 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200 Windows XP Home Edition:

Fujitsu AMILO L1310G Celeron M 380 1.6GHz, Intel® Celeron® M, 1.6 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu AMILO L1310G Celeron M 380 1.6GHz Intel® Celeron® M 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200 Windows XP Home Edition:

Fujitsu AMILO L1310G Celeron M 380 1.6GHz. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 200. Operating system installed: Windows XP Home Edition. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.