Fujitsu logo

Fujitsu AMILO Pi 1536 Intel Core Duo T2250 Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon X1400 Windows Vista Home Premium

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30957
Info modified on:
30 Jan 2025, 19:23:08
Short summary description Fujitsu AMILO Pi 1536 Intel Core Duo T2250 Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon X1400 Windows Vista Home Premium:

Fujitsu AMILO Pi 1536 Intel Core Duo T2250, Intel® Core™ Duo, 1.73 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Fujitsu AMILO Pi 1536 Intel Core Duo T2250 Intel® Core™ Duo 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon X1400 Windows Vista Home Premium:

Fujitsu AMILO Pi 1536 Intel Core Duo T2250. Processor family: Intel® Core™ Duo, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon X1400. Operating system installed: Windows Vista Home Premium. Weight: 6.83 lbs (3.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.