Fujitsu logo

Fujitsu AMILO M widescreen Amilo M 6450G 14" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36922
Info modified on:
27 Jan 2025, 08:14:31
Short summary description Fujitsu AMILO M widescreen Amilo M 6450G 14" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition:

Fujitsu AMILO M widescreen Amilo M 6450G, 1.7 GHz, 14", 1280 x 768 pixels, 0.5 GB, 80 GB, Windows XP Home Edition

Long summary description Fujitsu AMILO M widescreen Amilo M 6450G 14" 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Home Edition:

Fujitsu AMILO M widescreen Amilo M 6450G. Processor frequency: 1.7 GHz. Display diagonal: 14", Display resolution: 1280 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 5.07 lbs (2.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.