Fujitsu logo

Fujitsu ASHG12KETF air conditioner Air conditioner indoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3485
Info modified on:
12 Dec 2024, 14:16:49
Short summary description Fujitsu ASHG12KETF air conditioner Air conditioner indoor unit White:

Fujitsu ASHG12KETF, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, 3400 W, 4000 W, 900 W

Long summary description Fujitsu ASHG12KETF air conditioner Air conditioner indoor unit White:

Fujitsu ASHG12KETF. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 163 kWh, Annual energy consumption (heating) (Average heating season): 795 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 58 dB, Cooling airflow (indoor unit): 700 m³/h. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.