Fujitsu ASHG07LMCA, Air conditioner indoor unit, White, Cooling, Dehumidifying, Fan, Heating, 24 h, 0.375" (9.52 mm), 0.25" (6.35 mm)
Fujitsu ASHG07LMCA. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 59 dB, Cooling airflow (indoor unit): 750 m³/h