Fujitsu logo

Fujitsu ASHG12LLCC Air conditioner indoor unit White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33797
Info modified on:
12 Dec 2024, 14:16:42
Short summary description Fujitsu ASHG12LLCC Air conditioner indoor unit White:

Fujitsu ASHG12LLCC, Air conditioner indoor unit, White, Cooling, Heating, 3400 W, 900 W, 3800 W

Long summary description Fujitsu ASHG12LLCC Air conditioner indoor unit White:

Fujitsu ASHG12LLCC. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 180 kWh, Annual energy consumption (heating) (Average heating season): 1179 kWh. Indoor unit type: Wall-mountable, Indoor unit width: 32.3" (82 cm), Indoor unit depth: 8.11" (20.6 cm). Energy efficiency class (cooling): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.