Fujitsu ARHG36LMLE, Air conditioner indoor unit, Stainless steel, Cooling, Heating, 9400 W, 2800 W, 11200 W
Fujitsu ARHG36LMLE. Type: Air conditioner indoor unit, Product color: Stainless steel, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 576 kWh, Annual energy consumption (heating) (Average heating season): 3202 kWh. Indoor unit width: 44.7" (113.5 cm), Indoor unit depth: 27.6" (70 cm), Indoor unit height: 10.6" (27 cm). Energy efficiency class (cooling): A+