Fujitsu logo

Fujitsu LIFEBOOK T901 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 13.3" Touchscreen 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89829
Info modified on:
27 Jan 2025, 08:52:10
Short summary description Fujitsu LIFEBOOK T901 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 13.3" Touchscreen 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black, Gray:

Fujitsu LIFEBOOK T901, Intel® Core™ i5, 2.5 GHz, 13.3", 1280 x 800 pixels, 4 GB, 160 GB

Long summary description Fujitsu LIFEBOOK T901 Intel® Core™ i5 i5-2520M Hybrid (2-in-1) 13.3" Touchscreen 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black, Gray:

Fujitsu LIFEBOOK T901. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.