Fujitsu logo

Fujitsu AOHG18LFC Air conditioner outdoor unit White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39212
Info modified on:
12 Dec 2024, 14:16:42
Short summary description Fujitsu AOHG18LFC Air conditioner outdoor unit White:

Fujitsu AOHG18LFC, Air conditioner outdoor unit, White, Cooling, Heating, 5200 W, 900 W, 6000 W

Long summary description Fujitsu AOHG18LFC Air conditioner outdoor unit White:

Fujitsu AOHG18LFC. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 262 kWh, Annual energy consumption (heating) (Average heating season): 2130 kWh. Outdoor unit width: 31.1" (79 cm), Outdoor unit depth: 11.4" (29 cm), Outdoor unit height: 24.4" (62 cm). Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.