Fujitsu logo

Fujitsu ASHG12LMCA Air conditioner indoor unit White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43932
Info modified on:
12 Dec 2024, 14:16:42
Short summary description Fujitsu ASHG12LMCA Air conditioner indoor unit White:

Fujitsu ASHG12LMCA, Air conditioner indoor unit, White, Cooling, Heating, 3400 W, 900 W, 3900 W

Long summary description Fujitsu ASHG12LMCA Air conditioner indoor unit White:

Fujitsu ASHG12LMCA. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 170 kWh, Annual energy consumption (heating) (Warmer heating season): 1225 kWh. Indoor unit type: Wall-mountable, Indoor unit width: 33.1" (84 cm), Indoor unit depth: 7.99" (20.3 cm). Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.