Fujitsu logo

Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 10.1" Touchscreen HD 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17030
Info modified on:
29 Jan 2025, 19:04:04
Short summary description Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 10.1" Touchscreen HD 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK T580, Intel® Core™ i5, 1.33 GHz, 10.1", 1366 x 768 pixels, 4 GB, 160 GB

Long summary description Fujitsu LIFEBOOK T580 Intel® Core™ i5 i5-560UM Hybrid (2-in-1) 10.1" Touchscreen HD 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK T580. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-560UM, Processor frequency: 1.33 GHz. Display diagonal: 10.1", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.