location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Advance Exchange 3 Years 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advance Exchange 3 Years
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AE-36-AEN-S510
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Advance Exchange 3 Years 1 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 license(s)
  • - 3 year(s)
  • - Response time: 24 h
Long product name Fujitsu Advance Exchange 3 Years 1 license(s) 3 year(s) :
The short editorial description of Fujitsu Advance Exchange 3 Years 1 license(s) 3 year(s)

Advance Exchange uplift 3Y cover Scansnap S510
More>>>
Fujitsu Advance Exchange 3 Years 1 license(s) 3 year(s):
The official marketing text of Fujitsu Advance Exchange 3 Years 1 license(s) 3 year(s) as supplied by the manufacturer

Advance Exchange, Fujitsu's next business day replacement program, can reduce the impact it has on your customer's business. Advance Exchange provides next business day advance replacements for failed or broken scanners and is available on most scanner models. If TAC is not able to resolve the problem a replacement unit is shipped overnight for requests received by 12: 00 noon PST, otherwise the next-business-day.

Short summary description Fujitsu Advance Exchange 3 Years 1 license(s) 3 year(s):
This short summary of the Fujitsu Advance Exchange 3 Years 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Advance Exchange 3 Years, 1 license(s), 3 year(s)

Long summary description Fujitsu Advance Exchange 3 Years 1 license(s) 3 year(s):
This is an auto-generated long summary of Fujitsu Advance Exchange 3 Years 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

Fujitsu Advance Exchange 3 Years. License quantity: 1 license(s), Number of years: 3 year(s), Response time: 24 h

Features
License quantity
1 license(s)
Features
Response time
24 h
Number of years
3 year(s)