Fujitsu logo

Fujitsu SIEMENS SOUNDSYSTEM 2.1 MINI speaker set 5.1 channels

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85728
Info modified on:
22 Apr 2019, 09:02:40
Short summary description Fujitsu SIEMENS SOUNDSYSTEM 2.1 MINI speaker set 5.1 channels:

Fujitsu SIEMENS SOUNDSYSTEM 2.1 MINI, 5.1 channels, 4.61 x 7.87 x 5.83" (117 x 200 x 148 mm), 1.65 x 3.41 x 0.886" (42 x 86.5 x 22.5 mm)

Long summary description Fujitsu SIEMENS SOUNDSYSTEM 2.1 MINI speaker set 5.1 channels:

Fujitsu SIEMENS SOUNDSYSTEM 2.1 MINI. Audio output channels: 5.1 channels. Subwoofer dimensions (WxHxD): 4.61 x 7.87 x 5.83" (117 x 200 x 148 mm). Dimensions (WxDxH): 1.65 x 3.41 x 0.886" (42 x 86.5 x 22.5 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.