Fujitsu logo

Fujitsu Nvidia Quadro NVS 315 1GB DDR3 GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70729
Info modified on:
02 Sept 2024, 20:27:37
Short summary description Fujitsu Nvidia Quadro NVS 315 1GB DDR3 GDDR3:

Fujitsu Nvidia Quadro NVS 315 1GB DDR3, NVS 315, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Fujitsu Nvidia Quadro NVS 315 1GB DDR3 GDDR3:

Fujitsu Nvidia Quadro NVS 315 1GB DDR3. Graphics processor family: NVIDIA, Graphics processor: NVS 315. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.