Fujitsu logo

Fujitsu ACY71UiA-LM Split system Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101184
Info modified on:
12 Dec 2024, 14:16:37
Short summary description Fujitsu ACY71UiA-LM Split system Silver:

Fujitsu ACY71UiA-LM, Split system, Silver, Cooling, Heating, 6800 W, 900 W, 8000 W

Long summary description Fujitsu ACY71UiA-LM Split system Silver:

Fujitsu ACY71UiA-LM. Type: Split system, Product color: Silver, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Hourly energy consumption (cooling): 2.21 kWh, Hourly energy consumption (heating): 2.26 kWh. Indoor unit type: Ducted, Indoor unit noise level (high speed): 31 dB, Cooling airflow (indoor unit): 1100 m³/h. Outdoor unit noise level: 52 dB, Cooling airflow (outdoor unit): 2470 m³/h, Heating airflow (outdoor unit): 2470 m³/h. Energy efficiency class (cooling): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.