Fujitsu logo

Fujitsu ACY35UiA-LL Split system Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71261
Info modified on:
12 Dec 2024, 14:16:37
Short summary description Fujitsu ACY35UiA-LL Split system Silver:

Fujitsu ACY35UiA-LL, Split system, Silver, Cooling, Heating, 3500 W, 900 W, 4400 W

Long summary description Fujitsu ACY35UiA-LL Split system Silver:

Fujitsu ACY35UiA-LL. Type: Split system, Product color: Silver, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Hourly energy consumption (cooling): 1.05 kWh, Hourly energy consumption (heating): 1.11 kWh. Indoor unit type: Ducted, Indoor unit noise level (high speed): 29 dB, Cooling airflow (indoor unit): 650 m³/h. Outdoor unit noise level: 47 dB, Cooling airflow (outdoor unit): 1780 m³/h, Heating airflow (outdoor unit): 1780 m³/h. Energy efficiency class (cooling): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.