Fujitsu logo

Fujitsu AOYG12LMCE Air conditioner outdoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89076
Info modified on:
12 Dec 2024, 14:16:41
Short summary description Fujitsu AOYG12LMCE Air conditioner outdoor unit White:

Fujitsu AOYG12LMCE, Air conditioner outdoor unit, White, Cooling, Dehumidifying, Heating, R410A, 30 oz (850 g), -10 - 43 °C

Long summary description Fujitsu AOYG12LMCE Air conditioner outdoor unit White:

Fujitsu AOYG12LMCE. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, AC input voltage: 230 V, AC input frequency: 50 Hz. Outdoor unit noise level: 50 dB, Cooling airflow (outdoor unit): 1830 m³/h, Outdoor unit width: 26.1" (66.3 cm). Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.