Fujitsu logo

Fujitsu ASYG12LLCE Air conditioner indoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56865
Info modified on:
12 Dec 2024, 14:16:41
Short summary description Fujitsu ASYG12LLCE Air conditioner indoor unit White:

Fujitsu ASYG12LLCE, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, 230 V, 50 Hz, Wall-mountable

Long summary description Fujitsu ASYG12LLCE Air conditioner indoor unit White:

Fujitsu ASYG12LLCE. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Heating. AC input voltage: 230 V, AC input frequency: 50 Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 43 dB, Cooling airflow (indoor unit): 720 m³/h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.