Fujitsu logo

Fujitsu ASYG09LLCE Air conditioner indoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69442
Info modified on:
12 Dec 2024, 14:16:41
Short summary description Fujitsu ASYG09LLCE Air conditioner indoor unit White:

Fujitsu ASYG09LLCE, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, 3000 W, R410A, 22.9 oz (650 g)

Long summary description Fujitsu ASYG09LLCE Air conditioner indoor unit White:

Fujitsu ASYG09LLCE. Type: Air conditioner indoor unit, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Annual energy consumption (cooling): 127 kWh, AC input voltage: 230 V, AC input frequency: 50 Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 720 dB, Indoor unit width: 32.3" (82 cm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.