Fujitsu logo

Fujitsu ASYG09LLC Air conditioner indoor unit

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147224
Info modified on:
12 Dec 2024, 14:14:46
Short summary description Fujitsu ASYG09LLC Air conditioner indoor unit:

Fujitsu ASYG09LLC, Air conditioner indoor unit, Cooling, Dehumidifying, Heating, 900 W, 3000 W, 900 W, 3600 W

Long summary description Fujitsu ASYG09LLC Air conditioner indoor unit:

Fujitsu ASYG09LLC. Type: Air conditioner indoor unit, Air conditioner functions: Cooling, Dehumidifying, Heating, Cooling capacity in watts (min): 900 W. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 143 kWh, Annual energy consumption (heating) (Average heating season): 942 kWh. Indoor unit type: Wall-mountable, Indoor unit weight: 16.5 lbs (7.5 kg), Indoor unit dimensions (WxDxH): 32.3 x 8.11 x 10.3" (820 x 206 x 262 mm). Noise level (low speed): 33 dB, Noise level (medium speed): 38 dB, Noise level (high speed): 43 dB. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.