Fujitsu logo

Fujitsu ASY35Ui-LU Split system White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21809
Info modified on:
12 Dec 2024, 14:14:50
Short summary description Fujitsu ASY35Ui-LU Split system White:

Fujitsu ASY35Ui-LU, Split system, White, Cooling, Heating, 3500 W, 900 W, 4000 W

Long summary description Fujitsu ASY35Ui-LU Split system White:

Fujitsu ASY35Ui-LU. Type: Split system, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Power consumption (cooling) (max): 900 W, Power consumption (heating) (max): 930 W. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 43 dB, Cooling airflow (indoor unit): 850 m³/h. Outdoor unit noise level: 50 dB, Cooling airflow (outdoor unit): 1940 m³/h, Heating airflow (outdoor unit): 1940 m³/h. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.