Fujitsu logo

Fujitsu ASYA12LGC Split system

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226498
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ASYA12LGC Split system:

Fujitsu ASYA12LGC, Split system, Cooling, Heating, 2924 BTU/h, 3440 BTU/h, 890 W, 970 W

Long summary description Fujitsu ASYA12LGC Split system:

Fujitsu ASYA12LGC. Type: Split system, Air conditioner functions: Cooling, Heating, Cooling capacity (max): 2924 BTU/h. Power consumption (cooling) (max): 890 W, Power consumption (heating) (max): 970 W, Power requirements: 230 V, 50 Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 43 dB, Indoor unit weight: 16.5 lbs (7.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.