Fujitsu logo

Fujitsu AOYG36LBLA5 Air conditioner outdoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110444
Info modified on:
12 Dec 2024, 14:16:41
Short summary description Fujitsu AOYG36LBLA5 Air conditioner outdoor unit White:

Fujitsu AOYG36LBLA5, Air conditioner outdoor unit, White, Cooling, Heating, 12500 W, 3500 W, 14000 W

Long summary description Fujitsu AOYG36LBLA5 Air conditioner outdoor unit White:

Fujitsu AOYG36LBLA5. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Cooling, Heating. AC input voltage: 230 V, AC input frequency: 50 Hz. Outdoor unit sound power level: 68 dB, Outdoor unit noise level: 67 dB, Outdoor unit width: 38.2" (97 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.