Fujitsu logo

Fujitsu ASYG09KPCA/AOYG09KPCA Split system White

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107904
Info modified on:
12 Dec 2024, 14:16:42
Short summary description Fujitsu ASYG09KPCA/AOYG09KPCA Split system White:

Fujitsu ASYG09KPCA/AOYG09KPCA, Split system, White, Cooling, Dehumidifying, Heating, 2500 W, 900 W, 3000 W

Long summary description Fujitsu ASYG09KPCA/AOYG09KPCA Split system White:

Fujitsu ASYG09KPCA/AOYG09KPCA. Type: Split system, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, Energy efficiency class (heating) (Warmer heating season): A+++, Annual energy consumption (cooling): 131 kWh. Indoor unit sound power level: 58 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 22 dB. Outdoor unit sound power level: 59 dB, Outdoor unit noise level: 47 dB, Cooling airflow (outdoor unit): 1650 m³/h. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.