Fujitsu logo

Fujitsu UTY-RLRY remote control Wired Air conditioner Press buttons

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82451
Info modified on:
14 Mar 2024, 19:13:37
Short summary description Fujitsu UTY-RLRY remote control Wired Air conditioner Press buttons:

Fujitsu UTY-RLRY, Air conditioner, Wired, Press buttons, Built-in display, White

Long summary description Fujitsu UTY-RLRY remote control Wired Air conditioner Press buttons:

Fujitsu UTY-RLRY. Brand compatibility: Fujitsu, Remote control proper use: Air conditioner, Interface: Wired. Number of devices supported: 16. Input type: Press buttons, Buttons quantity: 5. Built-in display

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.